ANTRUBBER DUCK 2.4GHZ 7DBI
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5073-HG2407RD-1-RSP-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11b/g/n, Bluetooth, ISM, Wi-Fi, WLAN |
| Primary Frequency Range | 2450.0 MHz |
| Gain | 7 dB |
| VSWR | 2 :1 |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)