L-com, Inc. WiFi Antennas HG2405RD-RTP

Description
ANTRubber Duck 2.4GHz 5dBi
Request a Quote Datasheet
Description
ANTRubber Duck 2.4GHz 5dBi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 297209 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
297209
WiFi Antennas 297209
ANTRubber Duck 2.4GHz 5dBi

ANTRubber Duck 2.4GHz 5dBi

Supplier's Site
RF Antennas - 5073-HG2405RD-RTP-ND - DigiKey
Thief River Falls, MN, United States
ANTRUBBER DUCK 2.4GHZ 5DBI

ANTRUBBER DUCK 2.4GHZ 5DBI

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 297209 5073-HG2405RD-RTP-ND
Product Name WiFi Antennas RF Antennas
Applications Modem or Wireless Network Modem or Wireless Network; 802.11b/g, Bluetooth, ISM, Wi-Fi, WLAN
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz 2450.0 MHz
Gain 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
3G 5dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-WC5R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 5 dB
View Details
Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details