L-com, Inc. RF Antennas HG2404U

Description
ANTOMNI 2.4GHZ 4DBI
Request a Quote Datasheet
Description
ANTOMNI 2.4GHZ 4DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2404U-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5073-HG2404U-ND
RF Antennas 5073-HG2404U-ND
ANTOMNI 2.4GHZ 4DBI

ANTOMNI 2.4GHZ 4DBI

Buy Now Datasheet
WiFi Antennas - 297731 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
297731
WiFi Antennas 297731
ANTOMNI 2.4GHz 4dBi

ANTOMNI 2.4GHz 4dBi

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number 5073-HG2404U-ND 297731
Product Name RF Antennas WiFi Antennas
Applications Modem or Wireless Network; 802.11b/g/n, Bluetooth, ISM, Wi-Fi, WLAN Modem or Wireless Network
Primary Frequency Range 2450.0 MHz 2400.0 to ? MHz
Gain 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers