L-com, Inc. RF Antennas HG2403MGURB-SM

Description
ANTMAGMNT 2.4GHZ 3DBI BLACK
Request a Quote Datasheet
Description
ANTMAGMNT 2.4GHZ 3DBI BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2403MGURB-SM-ND - DigiKey
Thief River Falls, MN, United States
ANTMAGMNT 2.4GHZ 3DBI BLACK

ANTMAGMNT 2.4GHZ 3DBI BLACK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG2403MGURB-SM-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11b/g, Bluetooth, ISM, Wi-Fi, WLAN
Primary Frequency Range 2450.0 MHz
Gain 3 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2372112-1 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Mini Survey Tripleband GNSS Antenna - AS-ANT3B-MINISUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details