L-com, Inc. RF Antennas HG2364-14DP-065-8NF

Description
2300-2700MHZ/4900-64 00MHZ, 14/17
Request a Quote Datasheet
Description
2300-2700MHZ/4900-64 00MHZ, 14/17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2364-14DP-065-8NF-ND - DigiKey
Thief River Falls, MN, United States
2300-2700MHZ/4900-64 00MHZ, 14/17

2300-2700MHZ/4900-6400MHZ, 14/17

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG2364-14DP-065-8NF-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.16e, SOFDMA, WiMax, WLAN
Primary Frequency Range 2500.0 to 5650.0 MHz
Gain 14 to 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195772-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
2 suppliers
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Magnet Mount Survey Tripleband GNSS Antenna - AS-ANT3B-MAGSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 48 dB
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details