L-com, Inc. RF Antennas HG2327-17XP-065-8NF

Description
2.3 GHZ TO 2.7 GHZ 8-PORT SECTOR
Request a Quote Datasheet
Description
2.3 GHZ TO 2.7 GHZ 8-PORT SECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2327-17XP-065-8NF-ND - DigiKey
Thief River Falls, MN, United States
2.3 GHZ TO 2.7 GHZ 8-PORT SECTOR

2.3 GHZ TO 2.7 GHZ 8-PORT SECTOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG2327-17XP-065-8NF-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, DAS, LTE, Wi-Fi, WISP, WLAN
Primary Frequency Range 2500.0 MHz
Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers