L-com, Inc. RF Antennas HG1736-12XP-040-4NF

Description
1.7 GHZ TO 2.7 GHZ + 3.3 GHZ TO
Request a Quote Datasheet
Description
1.7 GHZ TO 2.7 GHZ + 3.3 GHZ TO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG1736-12XP-040-4NF-ND - DigiKey
Thief River Falls, MN, United States
1.7 GHZ TO 2.7 GHZ + 3.3 GHZ TO

1.7 GHZ TO 2.7 GHZ + 3.3 GHZ TO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG1736-12XP-040-4NF-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, CBRS, DAS, LTE, WISP, WLAN
Primary Frequency Range 2205.0 to 3450.0 MHz
Gain 13 to 14 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers