ANT 2 DBI POLY SPRING VEHICULAR
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5073-HG132PSGI-NMO-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 153.0 MHz |
| Gain | 2 dB |
Dual slant ±45°