L-com, Inc. RF Antennas HG104574DU

Description
ANT KIT 2 DBI DUPLEXED 108-174/4
Request a Quote Datasheet
Description
ANT KIT 2 DBI DUPLEXED 108-174/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG104574DU-ND - DigiKey
Thief River Falls, MN, United States
ANT KIT 2 DBI DUPLEXED 108-174/4

ANT KIT 2 DBI DUPLEXED 108-174/4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG104574DU-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 314.0 to 705.0 MHz
Gain 2 dB
VSWR 1.5 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers