L-com, Inc. RF Antennas HG104574DU-GPS

Description
ANT KIT 2 DBI DUPLEXED 108-174/4
Request a Quote Datasheet
Description
ANT KIT 2 DBI DUPLEXED 108-174/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG104574DU-GPS-ND - DigiKey
Thief River Falls, MN, United States
ANT KIT 2 DBI DUPLEXED 108-174/4

ANT KIT 2 DBI DUPLEXED 108-174/4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG104574DU-GPS-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 314.0 to 515000.0 MHz
Gain 2 to 30 dB
VSWR 1.5 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GNSS L2 Passive Ceramic Patch Antenna (25*25*4mm) - ET-GNL2-254 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 MHz
View Details
Antenna Kit - Model AK-40G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details