Bulgin Limited Switches -Rocker Switches H8550VBBBEN551W

Description
Manufacturer: Bulgin Category: Switches -Rocker Switches Series: 8500 Package: Bulk Product Status: Active Color - Actuator/Cap: Black Panel Cutout Dimensions: Rectangular - 19.30mm x 12.90mm Base Product Number: H8550VB Voltage Rating - AC: 250 V Actuator Type: Concave (Curved)
Request a Quote Datasheet
Description
Manufacturer: Bulgin Category: Switches -Rocker Switches Series: 8500 Package: Bulk Product Status: Active Color - Actuator/Cap: Black Panel Cutout Dimensions: Rectangular - 19.30mm x 12.90mm Base Product Number: H8550VB Voltage Rating - AC: 250 V Actuator Type: Concave (Curved)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches -Rocker Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches -Rocker Switches
Switches -Rocker Switches
Manufacturer: Bulgin Category: Switches -Rocker Switches Series: 8500 Package: Bulk Product Status: Active Color - Actuator/Cap: Black Panel Cutout Dimensions: Rectangular - 19.30mm x 12.90mm Base Product Number: H8550VB Voltage Rating - AC: 250 V Actuator Type: Concave (Curved)

Manufacturer: Bulgin
Category: Switches -Rocker Switches
Series: 8500
Package: Bulk
Product Status: Active
Color - Actuator/Cap: Black
Panel Cutout Dimensions: Rectangular - 19.30mm x 12.90mm
Base Product Number: H8550VB
Voltage Rating - AC: 250 V
Actuator Type: Concave (Curved)

Buy Now Datasheet
Rocker & Toggle Switches - H8550VBBBEN551W - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
H8550VBBBEN551W
Rocker & Toggle Switches H8550VBBBEN551W
ROCKER SW W/I 0 LEGEND

ROCKER SW W/I 0 LEGEND

Buy Now
Swedesboro, NJ, United States
Rocker & Toggle Switches
H8550VBBBEN551W
Rocker & Toggle Switches H8550VBBBEN551W
ROCKER SW W/I 0 LEGEND

ROCKER SW W/I 0 LEGEND

Buy Now
MINIATURE ROCKER SWITCH BLACK WITH LEGEND - H8550VBBBEN551W - Heilind Electronics, Inc.
Wilmington, MA, United States
MINIATURE ROCKER SWITCH BLACK WITH LEGEND
H8550VBBBEN551W
MINIATURE ROCKER SWITCH BLACK WITH LEGEND H8550VBBBEN551W
MINIATURE ROCKER SWITCH BLACK WITH LEGEND

MINIATURE ROCKER SWITCH BLACK WITH LEGEND

Buy Now
Switches - Rocker Switches H8550VBBBEN551W
SWITCH ROCKER DPST 15A 250V

SWITCH ROCKER DPST 15A 250V

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Rocker Switches Rocker Switches Rocker Switches
Product Number H8550VBBBEN551W H8550VBBBEN551W H8550VBBBEN551W
Product Name Switches -Rocker Switches Rocker & Toggle Switches MINIATURE ROCKER SWITCH BLACK WITH LEGEND Switches - Rocker Switches
Switch Type Toggle
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
Pole & Throw Specifications Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data