Bulgin Limited Rocker Switches - H8550VBBB-551W-B H8550VBBB-551W-B

Description
Manufacturer: Bulgin Win Source Part Number: 1042295-H8550VBBB-55 1W-B Packaging: Bulk Termination Style: Quick Connect - 0.187" (4.7mm) Features: Antimicrobial Current Rating: 15A (AC) Voltage Rating - AC: 250V Mounting: Panel Mount, Snap-In Panel Cutout Dimensions: Rectangular - 19.30mm x 12.90mm Circuit: DPST Switch Function: On-Off Actuator Type: Concave (Curved) Color - Actuator/Cap: Black Actuator Marking: O Categories: Switches Status: Active Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bulgin Win Source Part Number: 1042295-H8550VBBB-55 1W-B Packaging: Bulk Termination Style: Quick Connect - 0.187" (4.7mm) Features: Antimicrobial Current Rating: 15A (AC) Voltage Rating - AC: 250V Mounting: Panel Mount, Snap-In Panel Cutout Dimensions: Rectangular - 19.30mm x 12.90mm Circuit: DPST Switch Function: On-Off Actuator Type: Concave (Curved) Color - Actuator/Cap: Black Actuator Marking: O Categories: Switches Status: Active Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - H8550VBBB-551W-B - 1042295-H8550VBBB-551W-B - Win Source Electronics
Laguna Hills, CA, United States
Rocker Switches - H8550VBBB-551W-B
1042295-H8550VBBB-551W-B
Rocker Switches - H8550VBBB-551W-B 1042295-H8550VBBB-551W-B
Manufacturer: Bulgin Win Source Part Number: 1042295-H8550VBBB-55 1W-B Packaging: Bulk Termination Style: Quick Connect - 0.187" (4.7mm) Features: Antimicrobial Current Rating: 15A (AC) Voltage Rating - AC: 250V Mounting: Panel Mount, Snap-In Panel Cutout Dimensions: Rectangular - 19.30mm x 12.90mm Circuit: DPST Switch Function: On-Off Actuator Type: Concave (Curved) Color - Actuator/Cap: Black Actuator Marking: O Categories: Switches Status: Active Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Bulgin
Win Source Part Number: 1042295-H8550VBBB-551W-B
Packaging: Bulk
Termination Style: Quick Connect - 0.187" (4.7mm)
Features: Antimicrobial
Current Rating: 15A (AC)
Voltage Rating - AC: 250V
Mounting: Panel Mount, Snap-In
Panel Cutout Dimensions: Rectangular - 19.30mm x 12.90mm
Circuit: DPST
Switch Function: On-Off
Actuator Type: Concave (Curved)
Color - Actuator/Cap: Black
Actuator Marking: O
Categories: Switches
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 1042295-H8550VBBB-551W-B
Product Name Rocker Switches - H8550VBBB-551W-B
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Process Sealed Subminiature Toggle - A11KB-BA - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details