Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
BULGIN LIMITED
H8350RPAAA -- PUSH BUTTON SWITCHES
Bulgin Limited
Push Button Switches
H8350RPAAA
Description
Arcolectric (Bulgin) Ltd H8350RPAAA
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Arcolectric (Bulgin) Ltd H8350RPAAA
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
8610315
Push Button Switches
8610315
Arcolectric (Bulgin) Ltd H8350RPAAA
Arcolectric (Bulgin) Ltd H8350RPAAA
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Pushbutton Switches
Product Number
8610315
Product Name
Push Button Switches
Actuator Specifications
Raised (Plunger Style) Pushbutton; Raised button
Unlock Full Specs
to access all available technical data
Similar Products
OTTO Controls
Momentary, Sealed, Subminiature with Push Pull Option
P8
Specs
Switch Function
Momentary Contact
Features
DustProof; Weather resistant or waterproof
Min. Actuating Force
2.5 lbs (1.13 kg)
View Details
Altech Corp.
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
2ASL5LB-6-230D
Specs
Max DC Voltage Rating
230 volts
View Details
Midwest Motion Products, Inc.
Switches
MMP-RF40A-12V
Specs
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
NKK Switches
Hardware
AT4055JG
Specs
Features
Illuminated Switch
View Details