Bulgin Limited Connectors,Interconnects FX0454

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Fuse Size: 1.614" L x 0.472" W x 0.327" H (41mm x 12mm x 8.3mm) Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Holder Number of Circuits: 10 Termination Style: PC Pin, Solder Lug Contact Material: Phosphor Bronze Contact Finish: Tin
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Fuse Size: 1.614" L x 0.472" W x 0.327" H (41mm x 12mm x 8.3mm) Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Holder Number of Circuits: 10 Termination Style: PC Pin, Solder Lug Contact Material: Phosphor Bronze Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Fuse Size: 1.614" L x 0.472" W x 0.327" H (41mm x 12mm x 8.3mm) Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Holder Number of Circuits: 10 Termination Style: PC Pin, Solder Lug Contact Material: Phosphor Bronze Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Fuse Size: 1.614" L x 0.472" W x 0.327" H (41mm x 12mm x 8.3mm)
Fuse Type: Board Mount (Cartridge Style Excluded)
Fuseholder Type: Holder
Number of Circuits: 10
Termination Style: PC Pin, Solder Lug
Contact Material: Phosphor Bronze
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Shenzhen QH Industrial Co., Ltd
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details