Bulgin Limited Connectors,Interconnects FX0415

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Fuse Size: 5mm x 20mm Mounting Type: Fixed Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Holder Termination Style: PCB Contact Material: Phosphor Bronze Contact Finish: Tin
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Fuse Size: 5mm x 20mm Mounting Type: Fixed Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Holder Termination Style: PCB Contact Material: Phosphor Bronze Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Fuse Size: 5mm x 20mm Mounting Type: Fixed Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Holder Termination Style: PCB Contact Material: Phosphor Bronze Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Fuse Size: 5mm x 20mm
Mounting Type: Fixed
Fuse Type: Board Mount (Cartridge Style Excluded)
Fuseholder Type: Holder
Termination Style: PCB
Contact Material: Phosphor Bronze
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details