Bulgin Limited Connectors,Interconnects FX0357

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Fuse Size: 1.614" L x 0.472" W x 0.327" H (41mm x 12mm x 8.3mm) Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Holder Termination Style: PC Pin, Solder Lug Contact Material: Phosphor Bronze Contact Finish: Tin
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Fuse Size: 1.614" L x 0.472" W x 0.327" H (41mm x 12mm x 8.3mm) Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Holder Termination Style: PC Pin, Solder Lug Contact Material: Phosphor Bronze Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Fuse Size: 1.614" L x 0.472" W x 0.327" H (41mm x 12mm x 8.3mm) Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Holder Termination Style: PC Pin, Solder Lug Contact Material: Phosphor Bronze Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Fuse Size: 1.614" L x 0.472" W x 0.327" H (41mm x 12mm x 8.3mm)
Fuse Type: Board Mount (Cartridge Style Excluded)
Fuseholder Type: Holder
Termination Style: PC Pin, Solder Lug
Contact Material: Phosphor Bronze
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

UHF Female to UHF Female, Adapter - 9249 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details