Bulgin Limited Connectors,Interconnects FX0345

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Mounting Type: Fixed Fuse Size: 5mm x 20mm Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Holder Termination Style: PC Pin, Solder Lug Contact Material: Phosphor Bronze Contact Finish: Tin
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Mounting Type: Fixed Fuse Size: 5mm x 20mm Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Holder Termination Style: PC Pin, Solder Lug Contact Material: Phosphor Bronze Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Mounting Type: Fixed Fuse Size: 5mm x 20mm Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Holder Termination Style: PC Pin, Solder Lug Contact Material: Phosphor Bronze Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Mounting Type: Fixed
Fuse Size: 5mm x 20mm
Fuse Type: Board Mount (Cartridge Style Excluded)
Fuseholder Type: Holder
Termination Style: PC Pin, Solder Lug
Contact Material: Phosphor Bronze
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Straight Plug (Gold Plated) - 190514A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details