Fairview Microwave Inc. RF Switches FMWGS6009

Description
WG EM RELAY SWITCH WR-62 18 GHZ
Request a Quote Datasheet
Description
WG EM RELAY SWITCH WR-62 18 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMWGS6009-ND - DigiKey
Thief River Falls, MN, United States
WG EM RELAY SWITCH WR-62 18 GHZ

WG EM RELAY SWITCH WR-62 18 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMWGS6009-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 12400 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD273P3 - Qorvo
Specs
Package Type Plastic QFN
Frequency Range ? to 12000 MHz
Insertion Loss 1.7 dB
View Details
2 suppliers
Absorptive SPDT, Solid State Switch, 100 MHz - 18 GHz, 50Ω - USB-1SP2T-183 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 18000 MHz
View Details
Waveguide Switches - NWSD-28 - kTB Solutions
Specs
Frequency Range 26500 to 40000 MHz
Type Double Pole Double Throw; DPDT
View Details