Fairview Microwave Inc. RF Switches FMWGS6007

Description
WG EM RELAY SWITCH WR-42 26.5 GH
Request a Quote Datasheet
Description
WG EM RELAY SWITCH WR-42 26.5 GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMWGS6007-ND - DigiKey
Thief River Falls, MN, United States
WG EM RELAY SWITCH WR-42 26.5 GH

WG EM RELAY SWITCH WR-42 26.5 GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMWGS6007-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 18000 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.6 - 8.3 GHz High Power SPDT GPIO Switch - QPC5012 - Qorvo
Specs
Package Type Laminate
Frequency Range 617 to 8300 MHz
Insertion Loss 0.3800 dB
View Details
0.1-3.5 GHz SP3T Switch - SKY13345-368LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 3500 MHz
Isolation 25 to 39 dB
View Details
4 suppliers
Mechanical Terminated SP6T Switch (DC-18 GHz) - RC-1SP6T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Waveguide Switches - NWSD-42 - kTB Solutions
Specs
Frequency Range 18000 to 26500 MHz
Type Double Pole Double Throw; DPDT
View Details