Fairview Microwave Inc. RF Amplifiers FMWGA3202

Description
WG LOW NOISE AMP WR-22 33-50 GHZ
Request a Quote Datasheet
Description
WG LOW NOISE AMP WR-22 33-50 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMWGA3202-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMWGA3202-ND
RF Amplifiers 5328-FMWGA3202-ND
WG LOW NOISE AMP WR-22 33-50 GHZ

WG LOW NOISE AMP WR-22 33-50 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMWGA3202-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 33000 to 50000 MHz
Minimum Gain 32 dB
Maximum Gain 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low Noise Amplifier Systems - NLAS-40000-60000-35-70 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40000 to 60000 MHz
Minimum Gain 35 dB
View Details
900 MHz Transmit/Receive High-Power Front-End Module - SKY65364-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Output Power 30 dBm
Package Type Surface Mount; Plugin; MCM, 28-pin
View Details