Fairview Microwave Inc. RF Amplifiers FMWGA3201

Description
WG LOW NOISE AMP WR-28 26.5-40 G
Request a Quote Datasheet
Description
WG LOW NOISE AMP WR-28 26.5-40 G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMWGA3201-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMWGA3201-ND
RF Amplifiers 5328-FMWGA3201-ND
WG LOW NOISE AMP WR-28 26.5-40 G

WG LOW NOISE AMP WR-28 26.5-40 G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMWGA3201-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 26500 to 40000 MHz
Minimum Gain 33 dB
Maximum Gain 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-40000-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 40000 MHz
Output VSWR 3.5 :1
View Details
1600-2100 MHz Low-Noise Power Amplifier Driver - SKY65095-360LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1600 to 2100 MHz
Minimum Gain 15 dB
View Details
5 suppliers