Fairview Microwave Inc. Attenuators FMWAT1024-30

Description
WR-112 WAVEGUIDE FIXED ATTENUATO
Request a Quote Datasheet
Description
WR-112 WAVEGUIDE FIXED ATTENUATO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMWAT1024-30-ND - DigiKey
Thief River Falls, MN, United States
WR-112 WAVEGUIDE FIXED ATTENUATO

WR-112 WAVEGUIDE FIXED ATTENUATO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMWAT1024-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-SMA-02-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN15-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details