Fairview Microwave Inc. RF Antennas FMWAN975-15NF

Description
WR-975 WAVEGUIDE STANDARD GAIN H
Request a Quote Datasheet
Description
WR-975 WAVEGUIDE STANDARD GAIN H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN975-15NF-ND - DigiKey
Thief River Falls, MN, United States
WR-975 WAVEGUIDE STANDARD GAIN H

WR-975 WAVEGUIDE STANDARD GAIN H

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN975-15NF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 955.0 MHz
Gain 15 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers