WR-770 WAVEGUIDE STANDARD GAIN H
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FMWAN770-15-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 1210.0 MHz |
| Gain | 15 dB |
| VSWR | 1.5 :1 |
Vertical & 2 x Dual Slant ±45°