Fairview Microwave Inc. RF Antennas FMWAN430-15

Description
WR-430 WAVEGUIDE ANTENNA WITH 15
Request a Quote Datasheet
Description
WR-430 WAVEGUIDE ANTENNA WITH 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN430-15-ND - DigiKey
Thief River Falls, MN, United States
WR-430 WAVEGUIDE ANTENNA WITH 15

WR-430 WAVEGUIDE ANTENNA WITH 15

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN430-15-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 2150.0 MHz
Gain 15 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers