Fairview Microwave Inc. RF Antennas FMWAN229-10NF

Description
WG ANTENNA WG COAX ADAPT WR-229-
Request a Quote Datasheet
Description
WG ANTENNA WG COAX ADAPT WR-229-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN229-10NF-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WG COAX ADAPT WR-229-

WG ANTENNA WG COAX ADAPT WR-229-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN229-10NF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 4100.0 MHz
Gain 10 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM 12dBi Outdoor Patch Panel Antenna With N Female St. Connector - ET-GS12OP-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 12 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers