Fairview Microwave Inc. RF Antennas FMWAN187-20

Description
WG ANTENNA WR-187 3.95-5.85 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-187 3.95-5.85 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN187-20-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WR-187 3.95-5.85 GHZ

WG ANTENNA WR-187 3.95-5.85 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN187-20-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 4900.0 MHz
Gain 20 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers