Fairview Microwave Inc. RF Antennas FMWAN187-10

Description
WG ANTENNA WR-187 3.95-5.85 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-187 3.95-5.85 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN187-10-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WR-187 3.95-5.85 GHZ

WG ANTENNA WR-187 3.95-5.85 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN187-10-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 4900.0 MHz
Gain 10 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS L1 Active Ceramic Patch Antenna With 1.13MM Cable (L-10CM) + UFL (10*10*4mm) - ET-GPL1-5L10C-U-104 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers