Fairview Microwave Inc. RF Antennas FMWAN1172

Description
BROADBAND HORN ANTENNA, DUAL POL
Request a Quote Datasheet
Description
BROADBAND HORN ANTENNA, DUAL POL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN1172-ND - DigiKey
Thief River Falls, MN, United States
BROADBAND HORN ANTENNA, DUAL POL

BROADBAND HORN ANTENNA, DUAL POL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN1172-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 7000.0 to 16500.0 MHz
Gain 9 to 14 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers