BROADBAND HORN ANTENNA, DUAL POL
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FMWAN1169-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 25000.0 to 41000.0 MHz |
| Gain | 18.5 to 21.5 dB |
| VSWR | 1.3 :1 |
Vertical