Fairview Microwave Inc. RF Antennas FMWAN1162

Description
SPCL WG ANTENNA 2.92MM JACK 8-18
Request a Quote Datasheet
Description
SPCL WG ANTENNA 2.92MM JACK 8-18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN1162-ND - DigiKey
Thief River Falls, MN, United States
SPCL WG ANTENNA 2.92MM JACK 8-18

SPCL WG ANTENNA 2.92MM JACK 8-18

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN1162-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 13000.0 MHz
Gain 20 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
RF Antennas - TREK-ANT-203-GWL5E - Quarktwin Technology Ltd.
Specs
Applications GLONASS, GPS
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers