Fairview Microwave Inc. RF Antennas FMWAN1158

Description
SPCL WG ANTENNA SMA JACK 6-18 GH
Request a Quote Datasheet
Description
SPCL WG ANTENNA SMA JACK 6-18 GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN1158-ND - DigiKey
Thief River Falls, MN, United States
SPCL WG ANTENNA SMA JACK 6-18 GH

SPCL WG ANTENNA SMA JACK 6-18 GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN1158-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 12000.0 MHz
Gain 15 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers