Fairview Microwave Inc. RF Antennas FMWAN1154

Description
SPCL WG ANTENNA 2.92MM JACK 18-4
Request a Quote Datasheet
Description
SPCL WG ANTENNA 2.92MM JACK 18-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN1154-ND - DigiKey
Thief River Falls, MN, United States
SPCL WG ANTENNA 2.92MM JACK 18-4

SPCL WG ANTENNA 2.92MM JACK 18-4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN1154-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 29000.0 MHz
Gain 15 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-584 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM 10dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-GS10M-1L3-SMS-B11 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 10 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers