WG ANTENNA WR-10 89-99 GHZ
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FMWAN1084-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 94000.0 MHz |
| Gain | 40 dB |
Vertical & 2 x Dual Slant ±45°