Fairview Microwave Inc. RF Antennas FMWAN1056

Description
WG ANTENNA WR-10 77-87 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-10 77-87 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN1056-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WR-10 77-87 GHZ

WG ANTENNA WR-10 77-87 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN1056-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 82000.0 MHz
Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details