Fairview Microwave Inc. RF Antennas FMWAN102-20

Description
WG ANTENNA WR-102 7-11 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-102 7-11 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN102-20-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WR-102 7-11 GHZ

WG ANTENNA WR-102 7-11 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN102-20-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 9000.0 MHz
Gain 20 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers