Fairview Microwave Inc. RF Antennas FMWAN1013

Description
WG ANTENNA WR-12 60-90 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-12 60-90 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN1013-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WR-12 60-90 GHZ

WG ANTENNA WR-12 60-90 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN1013-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 75000.0 MHz
Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers