WG ANTENNA WR-15 50-75 GHZ
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FMWAN1012-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 62500.0 MHz |
| Gain | 25 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)