Fairview Microwave Inc. RF Antennas FMWAN090-20SM

Description
WG ANTENNA WG COAX ADAPT WR-90-
Request a Quote Datasheet
Description
WG ANTENNA WG COAX ADAPT WR-90-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN090-20SM-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WG COAX ADAPT WR-90-

WG ANTENNA WG COAX ADAPT WR-90-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN090-20SM-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 10300.0 MHz
Gain 20 dB
VSWR 1.25 :1
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers