WG ANTENNA WR-62 12.4-18 GHZ
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FMWAN062-15-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 15200.0 MHz |
| Gain | 15 dB |
| VSWR | 1.3 :1 |
Dual slant ±45°