Fairview Microwave Inc. RF Antennas FMWAN010-20OMT

Description
WG ANTENNA WR-10 75-110 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-10 75-110 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN010-20OMT-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WR-10 75-110 GHZ

WG ANTENNA WR-10 75-110 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN010-20OMT-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 92500.0 MHz
Gain 20 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers