Fairview Microwave Inc. RF Directional Coupler FMW10CP010-20

Description
WG COUPLER WR-10 75-110 GHZ 20 D
Request a Quote Datasheet
Description
WG COUPLER WR-10 75-110 GHZ 20 D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 5328-FMW10CP010-20-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
5328-FMW10CP010-20-ND
RF Directional Coupler 5328-FMW10CP010-20-ND
WG COUPLER WR-10 75-110 GHZ 20 D

WG COUPLER WR-10 75-110 GHZ 20 D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 5328-FMW10CP010-20-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - 3157-MBDA-30-451HP+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead Exposed Pad
Frequency Range 225.00 to 450.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
1 to 4GHz – Directional Coupler - UIYDCP7315A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details