Fairview Microwave Inc. RF Directional Coupler FMTP1009

Description
TAPPER 4.3-10 JACK 350MHZ-5.85GH
Request a Quote Datasheet
Description
TAPPER 4.3-10 JACK 350MHZ-5.85GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 5328-FMTP1009-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
5328-FMTP1009-ND
RF Directional Coupler 5328-FMTP1009-ND
TAPPER 4.3-10 JACK 350MHZ-5.85GH

TAPPER 4.3-10 JACK 350MHZ-5.85GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 5328-FMTP1009-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 350.00 to 5850.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o55100560 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 9000.00 to 10000.00 MHz
Power 5000.00 watts
View Details
RF Directional Coupler - 3157-BDCH-10-63+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 5-SMD, No Lead
Frequency Range 2000.00 to 6000.00 MHz
View Details
90 Degree Hybrid Couplers - NHC9-225-400-50-S - kTB Solutions
Specs
Frequency Range 225.00 to 400.00 MHz
Power 50.00 watts
Insertion Loss 0.30 dB
View Details
High Frequency Directional Coupler - FPC06075 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers