Fairview Microwave Inc. RF Switches FMSW8024

Description
EM RELAY SWITCH 52 GHZ 28 V 2.4M
Request a Quote Datasheet
Description
EM RELAY SWITCH 52 GHZ 28 V 2.4M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW8024-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW8024-ND
RF Switches 5328-FMSW8024-ND
EM RELAY SWITCH 52 GHZ 28 V 2.4M

EM RELAY SWITCH 52 GHZ 28 V 2.4M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW8024-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 65 C (-13 to 149 F)
Frequency Range 0.0 to 52000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.05 - 10GHz Wideband Compact SP4T Switch - QPC6188 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 12000 MHz
Insertion Loss 1 dB
View Details
0.4 – 2.2 GHz SP8T Antenna Switch With GSM Transmit Filters - SKY18106-455LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 26L
Frequency Range 400 to 2200 MHz
Isolation 25 dB
View Details
Absorptive SP16T, Solid State Switch, 1 MHz - 8 GHz, 50Ω - USB-1SP16T-83H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
RF Coaxial Switches - NMS2K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Single Pole Double Throw; SPDT
View Details