Fairview Microwave Inc. RF Switches FMSW7285

Description
SPDT, ELECTROMECHANICAL RELAY LA
Request a Quote Datasheet
Description
SPDT, ELECTROMECHANICAL RELAY LA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW7285-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW7285-ND
RF Switches 5328-FMSW7285-ND
SPDT, ELECTROMECHANICAL RELAY LA

SPDT, ELECTROMECHANICAL RELAY LA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW7285-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 65 C (-13 to 149 F)
Frequency Range 0.0 to 43000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC7512TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3300 MHz
View Details
PHEMT GaAs IC High-Power Transfer Switch 0.1–6 GHz - AS218-000 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Chip
Frequency Range 100 to 6000 MHz
Isolation 19 dB
View Details
2 suppliers
2 x 16 Blocking Switch Matrix, DC to 18 GHz, Rack-Mounted - ZTVX-16-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 1 to 2.5 dB
View Details
RF Coaxial Switches - NMS62T - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type SP3T~SP6T(Terminated)
View Details