Fairview Microwave Inc.
RF Switches
FMSW6595
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
5328-FMSW6595-ND |
|
Product Name
|
RF Switches |
|
Package Type
|
Chassis Mount
|
|
Operating Temperature
|
-25 to 65 C (-13 to 149 F)
|
|
Frequency Range
|
0.0 to 18000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Molex Signal Tech Industrial Ltd.
Switching Speed
4.00E-5 ms
View Details
Package Type
Surface Mount; 6-XFDFN Exposed Pad
Operating Temperature
-30 to 85 C (-22 to 185 F)
Frequency Range
30 to 3000 MHz
View Details
2 suppliers
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Crane Aerospace & Electronics
Frequency Range
500 to 1000 MHz
Insertion Loss
0.8000 dB
Isolation
25 dB
View Details