Fairview Microwave Inc. RF Switches FMSW6504

Description
EM RELAY SWITCH 12.4 GHZ 12 V TY
Request a Quote Datasheet
Description
EM RELAY SWITCH 12.4 GHZ 12 V TY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6504-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6504-ND
RF Switches 5328-FMSW6504-ND
EM RELAY SWITCH 12.4 GHZ 12 V TY

EM RELAY SWITCH 12.4 GHZ 12 V TY

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6504-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 65 C (-13 to 149 F)
Frequency Range 0.0 to 12400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC1031D-ND - DigiKey
Specs
Package Type Surface Mount; Die
Frequency Range 2000 to 18000 MHz
Insertion Loss 1.3 dB
View Details
RF and Wireless - RF Switches - AS221-000 - Acme Chip Technology Co., Limited
Specs
Frequency Range 100 to 2500 MHz
Insertion Loss 1.1 dB
Isolation 22 dB
View Details
2 suppliers
Full Fan-Out Matrix, 4 x 16, 900 - 2150 MHz, 4U, SMA - ZT-4X16NB-1 - Mini-Circuits
Specs
Connector SMA
Frequency Range 900 MHz
Insertion Loss 20.5 to 23 dB
View Details
RF Coaxial Switches - NMS2E - kTB Solutions
Specs
Frequency Range 0.0 to 6000 MHz
Type Single Pole Double Throw; SPDT
View Details