Fairview Microwave Inc. RF Switches FMSW6488

Description
EM RELAY SWITCH 40 GHZ 12 V 2.92
Request a Quote Datasheet
Description
EM RELAY SWITCH 40 GHZ 12 V 2.92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6488-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6488-ND
RF Switches 5328-FMSW6488-ND
EM RELAY SWITCH 40 GHZ 12 V 2.92

EM RELAY SWITCH 40 GHZ 12 V 2.92

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6488-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 65 C (-13 to 149 F)
Frequency Range 0.0 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC2420SRCT-ND - DigiKey
Specs
Package Type Surface Mount; 12-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 20 to 30000 MHz
View Details
0.7 to 2.7 GHz SP5T Switch - SKY13567-666LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MIS, 12L
Frequency Range 700 to 2700 MHz
Isolation 30 to 38 dB
View Details
3 suppliers
Mechanical Switch Assembly, 16 x SPDT, DC - 18 GHz, 2U, SMA - ZT-16SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Coaxial Switches - NMS62 - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type SP3T~SP6T
View Details