Fairview Microwave Inc. RF Switches FMSW6468

Description
EM RELAY SWITCH 26.5 GHZ 12 V SM
Request a Quote Datasheet
Description
EM RELAY SWITCH 26.5 GHZ 12 V SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6468-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6468-ND
RF Switches 5328-FMSW6468-ND
EM RELAY SWITCH 26.5 GHZ 12 V SM

EM RELAY SWITCH 26.5 GHZ 12 V SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6468-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 65 C (-13 to 149 F)
Frequency Range 0.0 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QM13344TR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, No Lead
Isolation 20 dB
Type Single Pole Single Throw
View Details
RF and Wireless - RF Switches - AS221-000 - Acme Chip Technology Co., Limited
Specs
Frequency Range 100 to 2500 MHz
Insertion Loss 1.1 dB
Isolation 22 dB
View Details
2 suppliers
Absorptive SP6T, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2SP6T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
RF Coaxial Switches - NMS10SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T
View Details