Fairview Microwave Inc. RF Switches FMSW6451

Description
EM RELAY SWITCH 40 GHZ 12 V 2.92
Request a Quote Datasheet
Description
EM RELAY SWITCH 40 GHZ 12 V 2.92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6451-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6451-ND
RF Switches 5328-FMSW6451-ND
EM RELAY SWITCH 40 GHZ 12 V 2.92

EM RELAY SWITCH 40 GHZ 12 V 2.92

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6451-ND
Product Name RF Switches
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - 1067656 - Richardson RFPD
Specs
Package Type Die
Frequency Range 70000 to 90000 MHz
Insertion Loss 3 dB
View Details
0.4 to 5.9 GHz DPDT Low Insertion Loss / High-Isolation Sky5® Switch - SKY5A1007 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 400 to 5900 MHz
Isolation 30 dB
View Details
4 suppliers
2 x 16 Blocking Switch Matrix, DC to 18 GHz, Rack-Mounted - ZTVX-16-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 1 to 2.5 dB
View Details
RF Coaxial Switches - NMS6ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details